The C3216X5R1E106KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications requiring a high capacitance value in a small form factor. Its X5R dielectric makes it suitable for applications with moderate temperature variations. Its compact size allows for high-density circuit board designs.
Applications:
- Decoupling capacitors in electronic circuits.
- Bypass capacitors in power supplies.
- Filtering capacitors in signal processing circuits.
- Smoothing capacitors in DC-DC converters.
- General-purpose applications in portable devices, consumer electronics, and industrial equipment.
Features:
- 1206 case size (3.2mm x 1.6mm).
- 10µF capacitance.
- 25V voltage rating.
- X5R dielectric material.
- High capacitance in a small form factor.
- RoHS compliant.
Benefits:
- Stable performance over temperature variations within the X5R range (-55°C to +85°C).
- Effective decoupling and bypassing due to the high capacitance value.
- Space-saving design suitable for high-density circuit board layouts.
- Reliable operation in various electronic devices.
- Compliant with environmental regulations.
Additional Details:
The X5R dielectric offers a capacitance variation of ±15% within the temperature range of -55°C to +85°C. The termination finish is typically matte tin (Sn), providing excellent solderability. The capacitor is supplied in tape and reel packaging for automated assembly. Its construction ensures low equivalent series resistance (ESR) and equivalent series inductance (ESL), making it suitable for high-frequency applications. The C3216X5R1E106KT000E meets industry standards for MLCC capacitor manufacturing and is well-suited for demanding electronic applications.