EN
  • EN
  • DE

C3216JF1C106ZT

Part No C3216JF1C106ZT
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151917-C3216JF1C106ZT
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216JF1C106ZT CAD Model

Description

The C3216JF1C106ZT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications, particularly in electronic circuits where stable and reliable capacitance is required.

Applications

  • Bypass Capacitors: Used to filter out noise and provide a stable voltage supply in various electronic circuits.
  • Decoupling Capacitors: Used to decouple power supply lines, reducing voltage spikes and noise.
  • Smoothing Capacitors: Applied to smooth out voltage fluctuations in power supplies.
  • General Circuit Stabilization: Utilized for ensuring stable operation in electronic devices.

Features

  • High Capacitance Value: Offers a capacitance of 10µF, suitable for many common applications.
  • Compact Size: The 3216 (1206) case size allows for high-density mounting on PCBs.
  • X5R Dielectric: Provides good capacitance stability over temperature variations.
  • RoHS Compliant: Ensures the component meets environmental regulations, containing no hazardous substances.
  • High Reliability: Manufactured to stringent quality standards, ensuring long-term reliability.

Benefits

  • Improved Circuit Stability: Provides stable capacitance, leading to improved performance and reliability.
  • Noise Reduction: Filters out unwanted noise and voltage spikes, ensuring clean power delivery.
  • Compact Design: The small size allows for space-saving on PCBs, enabling miniaturization of electronic devices.
  • Environmental Compliance: RoHS compliance makes it suitable for environmentally conscious designs.
  • Long-Term Reliability: Ensures consistent performance over the lifespan of the electronic device.

Additional Details

The C3216JF1C106ZT has a voltage rating of 16V. The operating temperature range is typically between -55°C to +85°C. The X5R dielectric ensures a capacitance variation of ±15% over the specified temperature range. It is available in tape and reel packaging for automated assembly processes. It is commonly used in various consumer electronics, industrial equipment, and automotive applications where reliable decoupling and bypass functionality are needed.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.0244
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Chilisin
Lowest to $0.0021
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
TDK Corporation
Lowest to $0.5994
ACX
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess