EN
  • EN
  • DE

IS42S16320D-7TLI/TL

Part No IS42S16320D-7TLI/TL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
RoHS State Request Verification
Win Source Part Number 758794-IS42S16320D-7TLI/TL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS42S16320D-7TLI/TL CAD Model

Description

The IS42S16320D-7TLI/TL is a high-speed synchronous dynamic RAM (SDRAM) from ISSI (Integrated Silicon Solution Inc.). It's designed to provide a large memory capacity with fast data access, making it suitable for various applications requiring substantial and rapid memory operations.

Applications:

  • Networking equipment: Routers, switches, and other networking devices use SDRAM for packet buffering and processing.
  • Graphics cards: Used as frame buffers to store image data for display.
  • Printers and scanners: Employed for image processing and data buffering.
  • Embedded systems: Found in various embedded applications where high-speed memory is crucial, such as industrial control systems and data acquisition.
  • Consumer electronics: Utilized in devices like set-top boxes and digital TVs.

Features:

  • Density: 512Mb (16Mb x 32)
  • Organization: Configured as 16 Meg x 32 bits.
  • Speed: Operates at a clock rate of up to 143 MHz, achieving a cycle time of 7ns ( -7 grade).
  • Interface: LVTTL compatible inputs.
  • Power Supply: 3.3V power supply.
  • Package: TSOP II package for efficient board mounting.
  • Refresh: Auto and self refresh capabilities to minimize power consumption and maintain data integrity.

Benefits:

  • High Bandwidth: Synchronous operation allows for high data transfer rates.
  • Large Capacity: Provides ample memory for demanding applications.
  • Low Power Consumption: Auto and self refresh modes contribute to energy efficiency.
  • Easy Integration: Standard TSOP II package simplifies board design and assembly.
  • Reliable Performance: Designed for robust operation in a variety of environments.

Additional Details:

The IS42S16320D-7TLI/TL SDRAM is designed with a synchronous interface, meaning that all operations are synchronized to a clock signal. This allows for precise timing and high data transfer rates. The auto and self refresh modes ensure that data is retained even when the memory is not actively being accessed, and it minimizes power consumption. The chip features burst operation which allows for a larger throughput by streaming data in bursts. The device is available in a standard TSOP II package, making it easy to integrate into existing designs. This part is particularly useful where a balance of speed, capacity, and power efficiency are needed.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess