The C3216C0G2A103JT000N is a ceramic capacitor manufactured by TDK Corporation. It is part of TDK's general-purpose capacitor series, known for their reliability and stable performance in a variety of applications. These capacitors are designed for surface mounting and are commonly used in electronic circuits for filtering, decoupling, and bypass purposes.
Applications:
- Power supplies
- Consumer electronics
- Industrial equipment
- Mobile devices
- Automotive electronics
Features:
- High capacitance value (10nF)
- COG (NP0) dielectric material for stable performance over temperature
- Compact size (3216 or 1206 in inches)
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Provides stable capacitance over a wide temperature range
- Reduces noise and ripple in power supplies
- Enables compact circuit designs
- Suitable for high-frequency applications
- Meets environmental regulations
Technical Specifications:
This capacitor has a capacitance of 10nF (103). It utilizes a COG (NP0) dielectric material, which provides a temperature coefficient of approximately 0 ±30 ppm/°C. This makes it highly stable and reliable over a wide range of operating temperatures. The voltage rating is 100V. The case size is 3216 (or 1206 in inches), indicating its physical dimensions. It is designed for surface mount technology (SMT) and comes in tape and reel packaging for automated assembly. These capacitors are commonly used for decoupling, bypass, and filtering applications in various electronic circuits due to their stable performance and small size. The operating temperature range is typically -55°C to +125°C.