EN
  • EN
  • DE

C2012COG1H272JT

Part No C2012COG1H272JT
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977253-C2012COG1H272JT
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012COG1H272JT CAD Model

Description

The C2012COG1H272JT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for high-frequency and high-stability applications due to its C0G dielectric material.

Applications

  • RF circuits
  • High-frequency filters
  • Timing circuits
  • Oscillators
  • Resonant circuits
  • Bypass capacitors in high-speed digital circuits

Features

  • Capacitance: 2700pF (Picofarads)
  • Voltage Rating: 50V (Volts)
  • Dielectric Material: C0G (NP0)
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Capacitance Tolerance: ±5%
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Termination: Nickel barrier with tin plating
  • Operating Temperature Range: -55°C to +125°C

Benefits

  • High Stability: The C0G dielectric ensures extremely stable capacitance over temperature and voltage, making it ideal for critical applications.
  • Low Loss: Exhibits very low Equivalent Series Resistance (ESR) and Dissipation Factor (DF), minimizing power loss in high-frequency circuits.
  • Small Size: The 0805 case size allows for high-density mounting on PCBs, saving space while providing significant capacitance.
  • Reliability: TDK capacitors are known for their high reliability and long lifespan.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Additional Details

The C2012COG1H272JT is built using a multilayer structure with C0G dielectric layers and metal electrodes. The C0G (NP0) dielectric is a Class I ceramic material known for its exceptional stability and low losses. The nickel barrier termination provides excellent solderability and prevents solder leaching during reflow soldering.

It is particularly well-suited for applications where stable capacitance and minimal losses are critical, such as in RF circuits, oscillators, and high-frequency filters. The small size and stable characteristics make it a preferred choice in demanding electronic designs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess