The C1608X8R1H223K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are fundamental passive components used for various purposes in electronic circuits.
Applications
- Bypassing high-frequency noise
- Decoupling power supply lines
- Filtering signals
- Smoothing voltage levels
- Timing circuits
Features
- Case Size: 1608 (EIA 0603)
- Capacitance: 22 nF
- Voltage Rating: 50 V
- Dielectric: X8R
- Tolerance: ±10%
- Operating Temperature Range: -55°C to +150°C
Benefits
- Effective noise suppression
- Stable capacitance with temperature variations (X8R dielectric)
- Compact footprint for space-constrained designs
- High reliability
- Suitable for high-temperature applications
Additional Details
The 1608 package size means the capacitor has dimensions of approximately 1.6 mm x 0.8 mm. The X8R dielectric offers better temperature stability than X7R, maintaining capacitance within ±15% from -55°C to +150°C. A voltage rating of 50V is suitable for many low-voltage circuits. This capacitor is well-suited for applications where stable performance is needed across a wide temperature range. Always consult the official TDK datasheet for detailed specifications and performance characteristics.