EN
  • EN
  • DE

C1608X8R1H103K080AA

Part No C1608X8R1H103K080AA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 10000PF 50V X8R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features 10000 pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number C1608X8R1H103KT000H, 445-2504-6, 445-2504-2, C1608X8R1H103KT, C1608X8R1H103K, 445-2504-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914353-C1608X8R1H103K080AA
Ultra Librarian 3D Model Ultra Librarian C1608X8R1H103K080AA CAD Model

Description

The C1608X8R1H103K080AA is a ceramic capacitor manufactured by TDK Corporation. It belongs to the C1608 series, indicating a compact 0603 case size (1.6mm x 0.8mm). This capacitor is designed for general-purpose applications, offering reliable performance within specified voltage and temperature ranges.

Applications:

  • Bypass and decoupling in power supplies and digital circuits.
  • Smoothing circuits to reduce noise.
  • General-purpose applications in consumer electronics.
  • Mobile devices and communication equipment.
  • Industrial control systems.

Features:

  • Capacitance: 10nF (10,000 pF)
  • Voltage Rating: 50V DC
  • Dielectric Material: X8R
  • Case Size: 0603 (1.6mm x 0.8mm)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits:

  • Stable Performance: X8R dielectric offers reliable performance over a broad temperature range.
  • Compact Size: Enables high-density circuit designs.
  • Reliable Operation: TDK's reputation ensures consistent long-term performance.
  • Easy to Solder: Tin-plated terminations for efficient soldering.
  • Versatile Application: Suitable for a wide variety of applications.

Additional Details:

The C1608X8R1H103K080AA utilizes an X8R dielectric, which provides stable performance within a temperature range of -55°C to +150°C. This temperature stability makes it suitable for use in environments with significant temperature fluctuations. The capacitor has a tolerance of ±10%. The nickel barrier termination with tin plating provides excellent solderability and prevents silver migration. These capacitors are generally packaged on tape and reel for automated assembly, making them suitable for high-volume production environments. They are used in various electronic devices where a stable and reliable capacitance value is required over a wide operating temperature range.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,350+ $0.0246 $57.8100
5,715+ $0.0203 $116.0145
8,825+ $0.0196 $172.9700
12,200+ $0.0189 $230.5800
15,725+ $0.0184 $289.3400
21,130+ $0.0164 $346.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 2350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess