EN
  • EN
  • DE

MS27473T8B35P-UHST75

Part No MS27473T8B35P-UHST75
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors
Description JT 6C 6#22D PIN PLUG
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Aerospace Operations
Status Active
Win Source Part Number 1065120-MS27473T8B35P-UHST75
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MS27473T8B35P-UHST75 CAD Model

Description

The MS27473T8B35P-UHST75 is a circular connector manufactured by Amphenol Aerospace Operations. It is designed for harsh environments, offering robust performance in demanding applications. This connector is part of the MIL-DTL-38999 Series III family, known for its high reliability and durability.

Applications

  • Aerospace: Used in aircraft systems for avionics, engine controls, and communication systems.
  • Military: Employed in military vehicles, communication equipment, and weapons systems.
  • Industrial: Suitable for heavy-duty industrial equipment, robotics, and automation systems.
  • Transportation: Used in railway and automotive applications where high reliability is required.
  • Marine: Utilized in marine environments for shipboard systems and underwater equipment.

Features

  • MIL-DTL-38999 Series III Compliance: Meets stringent military specifications for performance and reliability.
  • Shell Size 8: Compact design suitable for space-constrained applications.
  • 3 Contacts: Features 3 pins for power and signal transmission.
  • Pin Contacts: Male pin contacts for secure and reliable connections.
  • Bayonet Coupling: Quick and easy bayonet locking mechanism for fast mating and unmating.
  • Environmental Sealing: Provides excellent protection against moisture, dust, and other contaminants.
  • UHST75 Shell Plating: Durable shell plating for corrosion resistance and long-term reliability.

Benefits

  • High Reliability: Ensures dependable performance in critical applications.
  • Environmental Protection: Protects against harsh environments, extending the lifespan of the equipment.
  • Easy Installation: Bayonet coupling allows for quick and easy mating and unmating.
  • Compact Design: Suitable for space-constrained applications.
  • Corrosion Resistance: Durable shell plating provides long-term reliability in harsh environments.

Additional Details

The MS27473T8B35P-UHST75 connector is designed to withstand high vibration, shock, and temperature extremes. Its robust construction ensures reliable performance in demanding applications. The bayonet coupling mechanism provides a secure and reliable connection, preventing accidental disconnections. The connector is also designed for easy maintenance and repair.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess