EN
  • EN
  • DE

C1608X7R2A682K080AA

Part No C1608X7R2A682K080AA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 6800PF 100V X7R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 6800 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number C1608X7R2A682KT000N, 445-4424-1, 445-4424-2, 445-4424-6, C1608X7R2A682K
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865499-C1608X7R2A682K080AA
Ultra Librarian 3D Model Ultra Librarian C1608X7R2A682K080AA CAD Model

Description

The C1608X7R2A682K080AA is a 6.8 nF, 100 V, ±10% tolerance, X7R SMT multilayer ceramic capacitor from TDK Corporation. It is a popular choice for a wide range of electronic applications, including:

  • Power supplies
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices

The C1608X7R2A682K080AA is known for its high reliability, wide operating temperature range, and low capacitance loss. It is also a very compact and lightweight component, making it ideal for space-constrained applications.

Here is a more detailed description of the C1608X7R2A682K080AA:

  • Capacitance: 6.8 nF
  • Voltage rating: 100 V
  • Tolerance: ±10%
  • Temperature range: -55°C to +125°C
  • Dielectric: X7R
  • Package: 0603 (1608 metric)

The C1608X7R2A682K080AA is a very versatile capacitor that can be used in a wide range of applications. It is particularly well-suited for applications where high reliability, wide operating temperature range, and low capacitance loss are required.

Here are some specific examples of applications where the C1608X7R2A682K080AA is commonly used:

  • Power supplies: The C1608X7R2A682K080AA can be used as a decoupling capacitor in power supplies to help reduce noise and improve ripple performance.
  • Industrial control systems: The C1608X7R2A682K080AA is often used in industrial control systems to filter out noise and interference. It is also used as a timing capacitor in oscillator circuits.
  • Automotive electronics: The C1608X7R2A682K080AA is used in a variety of automotive electronic applications, including engine control units, anti-lock braking systems, and airbags.
  • Consumer electronics: The C1608X7R2A682K080AA is commonly used in consumer electronics products such as smartphones, tablets, and laptops. It is used in a variety of applications, including power supplies, decoupling, and filtering.
  • Medical devices: The C1608X7R2A682K080AA is used in a variety of medical devices, including pacemakers, defibrillators, and insulin pumps. It is used in these applications because of its high reliability and wide operating temperature range.

Overall, the C1608X7R2A682K080AA is a very versatile and reliable capacitor that can be used in a wide range of electronic applications. It is a popular choice for engineers and designers because of its high performance, small size, and low cost.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4,955+ $0.0117 $57.9735
12,050+ $0.0096 $115.6800
18,520+ $0.0094 $174.0880
25,645+ $0.0090 $230.8050
32,895+ $0.0088 $289.4760
44,120+ $0.0079 $348.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,910 pieces
MOQ: 4955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess