EN
  • EN
  • DE

SI53156-A01AGM

Part No SI53156-A01AGM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Description IC PCIE BUFFER 100MHZ 1IN 6OUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz Output 32-QFN (5x5)
Manufacturer Skyworks Solutions Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name SI53156
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 336-2164, SI53156A01A-GM, SI53156A01AGM
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894639-SI53156-A01AGM
Ultra Librarian 3D Model Ultra Librarian SI53156-A01AGM CAD Model

Description

The SI53156-A01AGM is an integrated circuit designed by Skyworks Solutions Inc.

  • Type: PCI Express (PCIe) clock/frequency generator and fan-out buffer (distribution) IC 100MHz output 32-QFN (5x5) product
  • Package: 32-WFQFN exposed pad
  • Mounting: Surface Mount Device
  • Family Name: SI53156
  • Category: Integrated Circuits
  • Supply and Demand: Balanced
  • Quantity per Package: 73
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.31.0001

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1164 $60.5820
11+ $9.9417 $109.3587
16+ $9.6310 $154.0960
22+ $9.3203 $205.0466
28+ $9.0097 $252.2716
38+ $8.0776 $306.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess