EN
  • EN
  • DE

C1608C0G111471J

Part No C1608C0G111471J
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820059-C1608C0G111471J
Ultra Librarian 3D Model Ultra Librarian C1608C0G111471J CAD Model

Description

The C1608C0G111471J is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is characterized by its small size, high capacitance value, and excellent temperature stability, making it suitable for a wide range of electronic applications.

Applications:

  • Bypass capacitors
  • Decoupling capacitors
  • Smoothing capacitors
  • Filtering circuits
  • General-purpose electronic circuits

Features:

  • Small size (1608 case size)
  • High capacitance value
  • COG (NP0) dielectric material for excellent temperature stability
  • Low ESR (Equivalent Series Resistance)
  • RoHS compliant
  • Surface mount device (SMD)

Benefits:

  • Provides stable and reliable capacitance over a wide temperature range.
  • Reduces noise and voltage fluctuations in electronic circuits.
  • Enables miniaturization of electronic devices due to its small size.
  • Improves the performance and reliability of electronic circuits.
  • Complies with environmental regulations.

Additional Details:

The C1608C0G111471J is constructed using multiple layers of ceramic dielectric material interleaved with metal electrodes. The COG (NP0) dielectric material offers excellent temperature stability, with minimal change in capacitance over a wide temperature range. The 1608 case size refers to its dimensions (1.6mm x 0.8mm). Specific electrical characteristics, such as capacitance value, voltage rating, and tolerance, are specified in the TDK datasheet. Proper soldering techniques, including reflow soldering, are crucial for reliable performance. Avoid exceeding the maximum voltage and temperature ratings specified in the datasheet.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess