EN
  • EN
  • DE

C1005JB1H391KT000F

Part No C1005JB1H391KT000F
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820032-C1005JB1H391KT000F
Ultra Librarian 3D Model Ultra Librarian C1005JB1H391KT000F CAD Model

Description

The C1005JB1H391KT000F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor features a B dielectric, which offers a balance between capacitance and size. It is designed for general-purpose applications requiring a compact capacitor with adequate capacitance.

Applications

  • Bypass Capacitors: Used to provide a local charge reservoir for integrated circuits, reducing noise and improving stability.
  • Decoupling Capacitors: Placed between power and ground to filter out noise and prevent it from propagating through the circuit.
  • General-Purpose Circuits: Employed in a wide range of electronic circuits for filtering, timing, and other functions.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable devices due to its small size.
  • Consumer Electronics: Used in various consumer electronic devices such as TVs, audio equipment, and home appliances.

Features

  • B Dielectric: Offers a compromise between capacitance and stability.
  • Multilayer Construction: Provides high capacitance in a small physical size.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small 0402 package (1.0mm x 0.5mm) allows for high-density circuit designs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Compact Design: Small size allows for high-density circuit designs.
  • Easy Assembly: SMT design simplifies manufacturing and reduces assembly costs.
  • Reliable Performance: Offers stable and consistent performance under normal operating conditions.
  • Versatile Application: Suitable for a wide range of general-purpose electronic circuits.
  • Cost-Effective: Provides a good balance between performance and cost.

Additional Details

The C1005JB1H391KT000F has a capacitance value of 390 pF (391) and a voltage rating of 50V (1H). The 1005 designation indicates its EIA case size, which is 0402 (1.0mm x 0.5mm). B dielectric capacitors are commonly used in applications where precise temperature stability is not critical, but a compact size is important. This capacitor is designed to withstand reflow soldering processes used in SMT assembly.

This MLCC is a reliable and cost-effective component for various electronic circuits, offering a compact size and adequate capacitance for general-purpose applications.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess