EN
  • EN
  • DE

C1005C0G1H121JT000F

Part No C1005C0G1H121JT000F
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Cap SMT Cer 120PF 50V 5% 0402 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108391-C1005C0G1H121JT000F
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H121JT000F CAD Model

Description

The C1005C0G1H121JT000F is a ceramic capacitor manufactured by TDK Corporation. It utilizes a C0G (NP0) dielectric, known for its excellent stability and low loss characteristics. These capacitors are highly valued for applications requiring precision and reliability.

Applications

  • High-Frequency Circuits: Used in RF and microwave circuits due to their low loss and stable performance.
  • Timing Circuits: Ideal for precision timing applications where capacitance stability is crucial.
  • Filter Circuits: Employed in filter circuits requiring minimal capacitance drift with temperature or voltage.
  • Sensor Circuits: Used in sensor applications where accuracy and stability are paramount.
  • Audio Circuits: Can be used in audio circuits for coupling and filtering.

Features

  • C0G (NP0) Dielectric: Provides ultra-stable capacitance with minimal variation over temperature and voltage.
  • Low Dissipation Factor: Exhibits very low energy loss, making it suitable for high-frequency applications.
  • High Q Factor: Offers high Q (Quality) factor, ensuring minimal signal distortion.
  • Compact Size: Designed with a small form factor, suitable for dense circuit board layouts.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.

Benefits

  • Exceptional Stability: Maintains a consistent capacitance value over a wide range of temperatures and voltages.
  • Minimal Signal Loss: Reduces energy loss in high-frequency circuits, improving efficiency.
  • Precise Timing: Enables accurate and reliable timing in critical applications.
  • High Reliability: Ensures long-term stability and performance.
  • Environmentally Friendly: Complies with environmental regulations, reducing the impact on the environment.

Additional Details

The C1005C0G1H121JT000F's detailed specifications, including voltage rating, tolerance, and temperature coefficient, are available in the manufacturer's datasheet. The C0G dielectric ensures extremely stable performance, making it a preferred choice for demanding applications. These capacitors are well-suited for use in high-precision analog circuits, RF circuits, and other applications where stability and low loss are critical.

You May Also Be Interested in

Chilisin
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.0244
TDK Corporation
Lowest to $0.5994
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
new, original packaged
Lowest to $0.0018
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess