EN
  • EN
  • DE

C0603C0G1E100DT00NN

Part No C0603C0G1E100DT00NN
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1114784-C0603C0G1E100DT00NN
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0603C0G1E100DT00NN CAD Model

Description

The C0603C0G1E100DT00NN is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications and offers a combination of small size and stable electrical characteristics. This capacitor is commonly used in various electronic devices for bypassing, decoupling, and filtering.

Applications:

  • Bypassing: Used to bypass noise or unwanted AC signals from a DC power supply line, ensuring a clean and stable voltage for sensitive components.
  • Decoupling: Placed close to integrated circuits (ICs) to provide a local energy reservoir and reduce voltage fluctuations during switching, improving the overall stability of the IC.
  • Filtering: Used in filter circuits to attenuate specific frequencies, such as in low-pass, high-pass, or band-pass filters.
  • Timing Circuits: Employed in timing circuits and oscillators where a stable capacitance value is required.

Features:

  • Small Size: The 0603 case size (EIA 0603) allows for high-density mounting on printed circuit boards (PCBs).
  • C0G Dielectric: Offers a very stable capacitance with minimal change over temperature, voltage, and time. The temperature coefficient is typically within ±30 ppm/°C.
  • Low ESR: Exhibits low equivalent series resistance (ESR), resulting in minimal power dissipation and improved high-frequency performance.
  • High Voltage Rating: Rated for 25 VDC, making it suitable for a wide range of applications.
  • Surface Mount Technology (SMT): Designed for automated surface mount assembly, reducing manufacturing costs and improving production efficiency.

Benefits:

  • Stable Performance: The C0G dielectric ensures minimal capacitance variation with temperature, voltage, and time, providing reliable performance in various operating conditions.
  • High Reliability: TDK MLCCs are known for their high reliability and long lifespan, ensuring consistent performance over time.
  • Effective Noise Filtering: Effectively filters out unwanted noise and AC signals, improving the signal integrity of electronic circuits.
  • Compact Design: The small 0603 case size allows for high-density circuit designs, reducing the overall size and weight of electronic devices.
  • Easy Assembly: Designed for automated surface mount assembly, reducing manufacturing costs and improving production efficiency.

Additional Details:

Case Size: 0603 (EIA)

Capacitance: 10 pF

Voltage Rating: 25 VDC

Dielectric: C0G (NP0)

Temperature Coefficient: ±30 ppm/°C

Termination: Nickel Barrier with Tin Plating

Tolerance: ±0.5 pF

You May Also Be Interested in

Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
TDK Corporation
Lowest to $0.1360
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
AVX Corp/Kyocera Corp
Lowest to $0.9794
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Chilisin
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess