EN
  • EN
  • DE

B39242-LS70B-P812

Part No B39242-LS70B-P812
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752120-B39242-LS70B-P812
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39242-LS70B-P812 CAD Model

Description

The B39242-LS70B-P812 is a SAW (Surface Acoustic Wave) filter manufactured by TDK Corporation. It is a specialized filter designed for radio frequency (RF) applications, providing precise signal filtering capabilities. SAW filters are widely utilized in wireless communication devices and other RF systems to enhance signal quality by rejecting unwanted signals and noise.

Applications

  • Wireless microphone systems: This SAW filter is often used in wireless microphone systems to ensure clear and interference-free audio transmission.
  • Remote control systems: Employed in remote control devices to filter out unwanted signals, improving the reliability of the control link.
  • ISM band applications: Applied in industrial, scientific, and medical (ISM) band devices for interference rejection and signal conditioning.
  • Wireless security systems: Used in wireless security devices to filter signals and prevent false alarms.
  • Telemetry systems: Utilized in telemetry systems to enhance data transmission reliability.

Features

  • High selectivity: Provides excellent rejection of out-of-band signals, ensuring a clean signal within the desired frequency range.
  • Low insertion loss: Minimizes signal attenuation within the passband, preserving signal strength and reducing power consumption.
  • Small size: Compact design allows for integration into space-constrained applications.
  • Stable performance: Offers consistent performance over a wide temperature range and under varying operating conditions.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved signal quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced system performance: Enables more efficient use of the available frequency spectrum, improving overall system performance.
  • Reduced component count: Integrates filtering functionality into a single component, simplifying circuit design and reducing board space.
  • Lower power consumption: Minimizes signal loss, reducing the power required for signal transmission and extending battery life.
  • Increased system reliability: Robust design ensures long-term performance and stability, improving overall system reliability.

Additional Details

This specific SAW filter, the B39242-LS70B-P812, is designed for a particular frequency range (research is needed to find the specific frequency for this part number). It features a specified bandwidth and insertion loss. It is typically surface-mounted (SMD) for automated assembly. The operating temperature range typically spans from -40°C to +85°C, but the specific operating range can be verified using the datasheet from TDK. Detailed specifications, including impedance, bandwidth, and attenuation characteristics, can be found in the product datasheet available from TDK. It's very likely that this filter is designed for 50 Ohm impedance systems.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess