EN
  • EN
  • DE
  • IT

B38811-AL13E-A01

Part No B38811-AL13E-A01
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752094-B38811-AL13E-A01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B38811-AL13E-A01 CAD Model

Description

The B38811-AL13E-A01 is a SAW (Surface Acoustic Wave) filter, manufactured by TDK Corporation. These filters are used in radio frequency (RF) applications for precise signal filtering. They are designed to selectively pass desired signals while rejecting unwanted interference. This particular filter is often used in wireless communication systems to improve signal quality and overall system performance.

Applications

  • Wireless Communication Systems: Commonly used in mobile phones, tablets, and other portable wireless devices for signal filtering to improve signal clarity.
  • Wi-Fi Applications: Integrated into Wi-Fi routers and access points to filter out interference and enhance network performance.
  • Bluetooth Devices: Used in Bluetooth modules and devices to ensure clear and reliable wireless communication.
  • Remote Control Systems: Employed in remote control receivers to filter unwanted signals, improving the reliability of the control link.
  • Industrial, Scientific, and Medical (ISM) Band Applications: Suitable for use in ISM band devices for interference rejection and signal conditioning.

Features

  • High Selectivity: Provides excellent rejection of out-of-band signals, ensuring a clean and clear signal within the desired frequency range.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength and reducing power consumption.
  • Compact Size: Designed for space-constrained applications, allowing integration into small form factor devices.
  • Stable Performance: Offers consistent performance over a wide range of operating temperatures and conditions.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and improving reliability.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced System Performance: Enables more efficient use of the available frequency spectrum, improving overall system performance.
  • Reduced Component Count: Integrates filtering functionality into a single component, simplifying circuit design and reducing board space.
  • Lower Power Consumption: Minimizes signal loss, reducing the power required for signal transmission and extending battery life.
  • Increased System Reliability: Robust design ensures long-term performance and stability, enhancing overall system reliability.

Additional Details

The B38811-AL13E-A01 SAW filter is designed to operate at a specific center frequency. The TDK datasheet for this part number should be consulted to obtain the precise frequency, bandwidth, and insertion loss characteristics. It is typically a surface-mount device (SMD) to facilitate automated assembly. Operating temperature range can generally be expected to be within -40°C to +85°C, but confirmation in the datasheet is recommended. Specific specifications, including impedance and attenuation characteristics, are available in the product datasheet provided by TDK. These filters are typically designed for 50 Ohm impedance systems.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess