EN
  • EN
  • DE

ATB322515-0110

Part No ATB322515-0110
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr TDK Corporation
Series ATB3225
Package Tape & Reel
Product Status Not For New Designs
Inductance 7 µH
For Use With/Related Products Xenon Flash
Mounting Type Surface Mount
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.061" (1.55mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 862296-ATB322515-0110
Ultra Librarian 3D Model Ultra Librarian ATB322515-0110 CAD Model

Description

The ATB322515-0110 is a specialty transformer from TDK Corporation.

  • Series: ATB3225
  • Category: Transformers - Specialty Transformers
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Application: Xenon Flash products
  • Size/Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Inductance: 7 μH
  • Height: 0.061" (1.55mm)
  • Status: Not recommended for new designs
  • HTSUS: 8504.31.2000

You May Also Be Interested in

Murata Electronics North America
XFRMR MAX250 1.5KVDC 2.5 MH DIP
Need more? Email Us
Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.7561
Bourns Inc.
E4/STM-1 TRANSFORMER
Need more? Email Us
Pulse
MODULE SINGLE GIGABIT LAN 24SOIC
Lowest to $1.3456
Murata Power Solutions Inc.
XFRMR 1:2.2 T/H ADM2485 ANLG DEV /
Lowest to $2.7799
Murata Electronics North America
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
Lowest to $1.6791
TDK Corporation
TRANSFORMER 10UH 10.0A PHOTO
Need more? Email Us
Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess