EN
  • EN
  • DE

ACM3225-800-2P

Part No ACM3225-800-2P
Manufacturer TDK Corporation
Catalog Hard To Find
Description Common Mode Filters For high-speed differential signal line/general signal line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135271-ACM3225-800-2P
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACM3225-800-2P CAD Model

Description

The ACM3225-800-2P is a common mode choke coil manufactured by TDK Corporation. It's specifically designed to suppress common mode noise in various electronic circuits and systems, thereby improving signal integrity and reducing electromagnetic interference (EMI). This component is often used in high-speed data transmission lines, power lines, and other applications where noise suppression is crucial. Its compact size and robust design make it suitable for a wide range of applications.

Applications:

  • USB 2.0, USB 3.0, and USB 3.1 interfaces
  • HDMI interfaces
  • Ethernet interfaces (including 10/100/1000Base-T)
  • LVDS (Low-Voltage Differential Signaling) lines
  • CAN bus systems
  • Power lines in electronic devices

Features:

  • Compact Size: Small footprint for space-constrained applications.
  • High Common Mode Impedance: Effectively attenuates common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • Excellent Noise Suppression Characteristics: Provides broad frequency range noise attenuation.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Effective EMI Reduction: Suppresses common mode noise, reducing electromagnetic interference and improving overall system reliability.
  • Maintained Signal Integrity: Ensures minimal signal degradation by offering low differential mode impedance.
  • Space Efficiency: The compact size allows for easy integration into tightly packed circuit boards.
  • Simplified Manufacturing: Surface mount design enables automated assembly, reducing production costs.
  • Regulatory Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The ACM3225-800-2P utilizes a ferrite core material to achieve high common mode impedance and effective noise suppression. It is designed to minimize the impact on differential signals, preserving signal integrity. It is often used in combination with other EMI suppression components such as capacitors to provide a comprehensive noise filtering solution. The specific dimensions of the device are 3.2mm x 2.5mm x 2.5mm. It is essential to refer to the datasheet for detailed electrical characteristics, including impedance versus frequency curves, rated current, and DC resistance, to ensure proper application and optimal performance in the intended circuit.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
UTC
Lowest to $0.0622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess