EN
  • EN
  • DE

PAH8011ET-IP

Part No PAH8011ET-IP
Manufacturer Pixart Imaging Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 80 °C
Min Operating Temperature -35 °C
Win Source Part Number 1083817-PAH8011ET-IP
Categories OEM Parts(O-R)
Manufacturer Pixart Imaging Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAH8011ET-IP CAD Model

Description

The PAH8011ET-IP is a highly integrated heart rate monitoring (HRM) sensor module manufactured by Pixart Imaging Inc. This module is designed for wearable devices and health monitoring applications, providing accurate and reliable heart rate measurements.

Applications:

  • Smartwatches: Heart rate monitoring in smartwatches for fitness tracking and health monitoring.
  • Fitness Trackers: Integration into fitness trackers to measure heart rate during exercise and daily activities.
  • Medical Wearables: Use in medical wearables for continuous heart rate monitoring and data collection.
  • Sports Equipment: Heart rate sensing in sports equipment, such as chest straps and armbands.
  • Healthcare Applications: Remote patient monitoring and telehealth applications.

Features:

  • Integrated Optical Sensor: Utilizes an optical sensor to measure blood flow and heart rate through the skin.
  • Low Power Consumption: Designed for low power consumption to extend battery life in wearable devices.
  • High Accuracy: Provides accurate and reliable heart rate measurements, even during exercise.
  • Ambient Light Cancellation: Minimizes the impact of ambient light on heart rate measurements.
  • Motion Artifact Reduction: Reduces the effects of motion artifacts on heart rate measurements.

Benefits:

  • Accurate Heart Rate Monitoring: Provides reliable heart rate data for fitness tracking and health monitoring.
  • Long Battery Life: Low power consumption extends battery life in wearable devices.
  • Robust Performance: Ambient light cancellation and motion artifact reduction ensure accurate measurements in various conditions.
  • Easy Integration: Compact module simplifies integration into wearable devices.
  • Enhanced User Experience: Provides users with valuable insights into their heart health and fitness levels.

Additional Details:

The PAH8011ET-IP typically communicates with a host device through a digital interface, such as I2C or SPI. It is designed to meet industry standards for accuracy and reliability. The module may also include additional features, such as SpO2 (blood oxygen saturation) measurement. Specific technical specifications depend on the exact model and configuration.

You May Also Be Interested in

Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
Thomas & Betts
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,396 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess