EN
  • EN
  • DE

ISL98667AEIZ-TS2378

Part No ISL98667AEIZ-TS2378
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002826-ISL98667AEIZ-TS2378
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL98667AEIZ-TS2378 CAD Model

Description

The ISL98667AEIZ-TS2378 is a highly integrated programmable power management IC (PMIC) manufactured by Renesas Electronics. It is designed to provide efficient and flexible power solutions for various applications, often involving multiple voltage rails and sophisticated power sequencing requirements.

Applications:

  • Solid State Drives (SSDs): Used for powering and managing different voltage rails within SSDs.
  • Portable Devices: Employed in portable devices such as smartphones, tablets, and wearables for comprehensive power management.
  • Embedded Systems: Integrated into embedded systems requiring multiple voltage rails and precise power sequencing.
  • Industrial Control Systems: Utilized in industrial control systems for power distribution and regulation.
  • Networking Equipment: Used in network devices for efficient power management and distribution.

Features:

  • Programmable Power Management: Offers programmable features for customizing power settings.
  • Multiple Output Rails: Supports multiple output voltage rails for powering different components.
  • Power Sequencing: Provides power sequencing capabilities to ensure proper system startup and shutdown.
  • I2C Interface: Features an I2C interface for communication and control.
  • Integrated Protection Features: Includes protection features such as overvoltage, overcurrent, and overtemperature protection.

Benefits:

  • Efficient Power Management: Provides efficient power conversion and distribution.
  • Flexible Configuration: Allows for customized power settings through programming.
  • System Protection: Protects the system from various fault conditions.
  • Simplified Design: Reduces component count and simplifies system design.
  • Improved System Reliability: Enhances system reliability through precise power control and protection features.

Additional Details:

The ISL98667AEIZ-TS2378 often uses advanced power management techniques such as dynamic voltage scaling (DVS) to optimize power consumption. It is typically housed in a QFN (Quad Flat No-Leads) or similar small form factor package (EIZ suggests a package code). TS2378 is likely a traceability or manufacturing code. Refer to the manufacturer's datasheet for detailed electrical specifications, programming information, and application circuit examples.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess