EN
  • EN
  • DE

ACM3225-102-2P-T000

Part No ACM3225-102-2P-T000
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816471-ACM3225-102-2P-T000
Ultra Librarian 3D Model Ultra Librarian ACM3225-102-2P-T000 CAD Model

Description

The ACM3225-102-2P-T000 is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in various electronic circuits, thereby enhancing signal integrity and minimizing electromagnetic interference (EMI).

Applications

  • USB Interfaces: Commonly used to filter common mode noise on USB data lines in computers, peripherals, and mobile devices.
  • HDMI Connections: Employed in HDMI cables and devices to reduce noise and improve signal quality for audio and video transmission.
  • LVDS Circuits: Used in LVDS (Low-Voltage Differential Signaling) interfaces for noise reduction in display panels and high-speed data transfer systems.
  • Ethernet Ports: Integrated into Ethernet ports to suppress common mode noise and enhance signal integrity in network communications.
  • General Signal Lines: Suitable for use in any signal line where common mode noise suppression is required to ensure reliable data transmission.

Features

  • Compact Size: Features a small form factor suitable for space-constrained applications (3.2 x 2.5 mm).
  • High Common Mode Impedance: Provides effective attenuation of common mode noise, ensuring signal clarity.
  • Low Differential Mode Impedance: Minimizes signal distortion and insertion loss, preserving signal integrity.
  • High Rated Current: Capable of handling relatively high current levels, making it suitable for various applications.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes, facilitating efficient manufacturing.
  • Excellent Temperature Stability: Maintains consistent performance characteristics over a wide temperature range, ensuring reliability in diverse operating conditions.

Benefits

  • Effective Noise Suppression: Significantly reduces common mode noise, improving overall signal integrity and clarity.
  • Enhanced Signal Integrity: Helps maintain signal quality in high-speed data transmission, ensuring reliable performance.
  • Reduced EMI: Minimizes electromagnetic interference, aiding devices in meeting regulatory compliance requirements.
  • Space-Saving Design: Compact form factor saves valuable board space, allowing for smaller and more efficient designs.
  • Simplified Assembly: Compatible with standard SMT assembly processes, streamlining manufacturing and reducing production costs.

Additional Details

The ACM3225-102-2P-T000 typically exhibits a common mode impedance of 1000 Ohms at 100 MHz. It is a 2-line choke, designed to filter two differential signal pairs. The rated current is generally around 500mA to 1A, depending on the application and operating conditions. The operating temperature range is commonly -40°C to +85°C. The component is RoHS compliant, indicating that it adheres to environmental regulations by excluding hazardous substances.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9621 $62.5365
150+ $0.7889 $118.3350
230+ $0.7646 $175.8580
315+ $0.7404 $233.2260
405+ $0.7149 $289.5345
545+ $0.6410 $349.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess