EN
  • EN
  • DE

PH-4A

Part No PH-4A
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Terminals - Wire to Board Connectors
Description Connector Header 4 position 2mm Pitch Through Hole -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2mm
Reference Series PH
Number of Rows 1
Mounting Type Through Hole
Number of Pins 4P
Operating Temperature -25℃~+85℃
Pitch 2mm
Number of PINs Per Row 4
Voltage Rating (Max) 50V
X-Length of Bottom Edge on Board (Spacing Line) 10mm
Pin Structure 1x4P
Ultra Librarian 3D Model Ultra Librarian PH-4A CAD Model

Description

Description

The 0402CS-3N3XJBW features a compact form factor perfect for space-limited electronic applications requiring precise inductance control. Designed for high-frequency environments, it offers dependable performance.

Features and Benefits

  • Small 0402 package size suitable for dense circuit layouts.
  • Enhanced Q value for superior performance at high frequencies.
  • Wide inductance tolerance for diverse application needs.
  • Compliant with environmental standards per RoHS.

Applications

  • Mobile communication devices
  • Compact power supplies
  • High-speed networking equipment
  • Satellite communication modules

Additional Details

Engineered to provide consistent performance, the 0402CS-3N3XJBW is adapted for both consumer electronics and demanding industrial applications with precision-targeted inductance maintenance.

You May Also Be Interested in

Wurth Electronics Inc
2.54 MM TERMINAL BLOCK, VERTICAL
Lowest to $3.4926
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $0.5821
Phoenix Contact
TERM BLOCK 2POS 25DEG 3.5MM PCB
Lowest to $1.3389
Phoenix Contact
TERM BLOCK 4POS 25DEG 3.5MM PCB
Lowest to $2.4739
TE Connectivity
CONN TERM WTB 17-20AWG BRASS
Need more? Email Us
Wurth Electronics Inc
5.00 MM TERMINAL BLOCK, HORIZONT
Lowest to $2.0374
WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
Lowest to $16.6973
On Shore Technology Inc.
TERM BLK 4POS SIDE ENT 3.5MM PCB
Lowest to $1.4553
Wurth Electronics Inc
5.08 MM TERMINAL BLOCK, HORIZONT
Lowest to $3.2015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3,315+ $0.0151 $50.0565
8,065+ $0.0124 $100.0060
12,500+ $0.0120 $150.0000
17,245+ $0.0116 $200.0420
22,325+ $0.0112 $250.0400
29,705+ $0.0101 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 3315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess