EN
  • EN
  • DE

ACL3225S-56NM-T

Part No ACL3225S-56NM-T
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description Inductor Power Chip Shielded Wirewound 56nH 20% 100MHz 20Q-Factor Ferrite 460mA 470mOhm DCR 1210 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042537-ACL3225S-56NM-T
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACL3225S-56NM-T CAD Model

Description

The ACL3225S-56NM-T is a high-performance common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in various electronic devices and systems. Its compact size and excellent noise suppression characteristics make it suitable for a wide range of applications.

Applications

  • Differential signal lines in USB, HDMI, and other high-speed data interfaces.
  • Power lines to filter common mode noise from entering or exiting devices.
  • Automotive electronics, including infotainment systems and engine control units (ECUs).
  • Networking equipment, such as routers, switches, and modems, to improve signal integrity.
  • Consumer electronics, including televisions, set-top boxes, and audio equipment.

Features

  • Excellent common mode noise suppression: Provides significant attenuation of common mode noise across a wide frequency range.
  • Compact size: Small footprint allows for easy integration into space-constrained applications.
  • High impedance: Offers high impedance to common mode currents, effectively blocking noise.
  • Low insertion loss: Minimizes signal degradation and ensures optimal signal transmission.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards for hazardous substances.
  • Surface mount device (SMD): Suitable for automated assembly processes.

Benefits

  • Improved signal integrity: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced system performance: Minimizes the impact of noise on device operation, leading to improved overall performance.
  • Reduced electromagnetic interference (EMI): Suppresses radiated and conducted emissions, helping to meet regulatory requirements.
  • Increased reliability: Protects sensitive circuits from noise-induced damage or malfunction.
  • Simplified design: Easy to incorporate into existing designs, requiring minimal changes to the circuit layout.

Additional Details

The ACL3225S-56NM-T has an impedance of 56 Ohms at 100 MHz. It is designed for a maximum rated current and has specific DC resistance values. The operating temperature range is typically from -40°C to +85°C, making it suitable for a variety of environments. The choke coil is constructed with a ferrite core and is designed for surface mount technology (SMT) assembly. Proper soldering techniques and reflow profiles should be followed to ensure reliable connections. TDK provides detailed datasheets and application notes for the ACL3225S-56NM-T to assist designers in its implementation.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess