EN
  • EN
  • DE

ACH4518-102

Part No ACH4518-102
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135248-ACH4518-102
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACH4518-102 CAD Model

Description

The ACH4518-102 is a common mode choke manufactured by TDK Corporation. It is designed to effectively suppress common mode noise in high-speed differential transmission lines, which is essential for maintaining signal integrity and reducing electromagnetic interference (EMI). This component is part of the ACH4518 series, recognized for its compact size and performance.

Applications:

  • USB interfaces in computers and peripherals: Provides noise filtering for USB data lines.
  • HDMI connections in TVs and monitors: Ensures high-quality video and audio transmission by reducing noise.
  • LVDS lines in display panels: Filters noise in high-speed data transfer for clear display output.
  • Automotive infotainment systems: Suppresses noise in communication lines within vehicles.
  • Networking equipment (Ethernet): Reduces noise on network cables, improving data transmission reliability.

Features:

  • Compact Size: A small footprint (4.5mm x 1.8mm) allows for dense component placement.
  • High Common Mode Impedance: Offers effective suppression of unwanted common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion in differential transmission.
  • Excellent Temperature Stability: Maintains stable performance across a wide temperature range.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Reduced EMI: Minimizes electromagnetic radiation, aiding compliance with regulatory standards.
  • Increased System Reliability: Protects sensitive components from noise-related damage.
  • Smaller Device Size: Compact design contributes to the miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a dependable and affordable solution for common mode noise suppression.

Additional Details:

The ACH4518-102 has an impedance of 1000 Ohms (1kOhm) at 100 MHz. The rated current typically falls between 100mA and 300mA. The operating temperature range typically spans from -40°C to +85°C. This component is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The choke's internal structure optimizes common mode impedance while minimizing differential mode impedance. Careful consideration of the soldering profile during assembly is crucial to ensure optimal performance and longevity of the component.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess