The TDK Corporation ACF451832-220 is a common mode filter designed to suppress common mode noise in electronic circuits. These filters are widely used in various applications to improve signal integrity and reduce electromagnetic interference (EMI).
Applications:
- USB lines
- HDMI lines
- LVDS lines
- Ethernet lines
- General signal lines
Features:
- Compact size
- High common mode impedance
- Low differential mode impedance
- Excellent noise suppression characteristics
- Surface mount design
Benefits:
- Reduces common mode noise, improving signal quality
- Minimizes EMI emissions
- Easy to integrate into circuit boards
- Helps meet regulatory requirements for EMI/EMC
- Enhances the reliability of electronic devices
Additional Details:
Common mode filters like the ACF451832-220 work by presenting a high impedance to common mode currents while allowing differential mode signals to pass through with minimal attenuation. Common mode noise is a type of interference that is common to both conductors in a balanced pair, while differential mode signals are equal and opposite on the two conductors. This filter is designed to specifically target and attenuate the common mode noise, improving the overall signal integrity.
Key Specifications:
- Impedance at 100 MHz: Typically around 22 ohms (check the datasheet for the exact value)
- Rated current: The maximum current the filter can handle
- DC resistance: The DC resistance of the filter
- Operating temperature range: The temperature range within which the filter will function correctly
- Size: 4.5mm x 1.8mm x 3.2mm
Proper layout and grounding are essential for the effective operation of common mode filters. The filter should be placed as close as possible to the source of the noise or the point where the signal enters the device. The ACF451832-220 provides an effective solution for reducing common mode noise and improving the performance of electronic circuits.