EN
  • EN
  • DE

ACF451832-151-T

Part No ACF451832-151-T
Manufacturer TDK Corporation
Catalog Hard To Find
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135200-ACF451832-151-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACF451832-151-T CAD Model

Description

The ACF451832-151-T is a common mode filter manufactured by TDK Corporation, primarily used for suppressing common mode noise in high-speed differential signal lines. This component is part of the ACF451832 series, known for its compact design and efficient noise filtering capabilities. The '151' in the part number indicates a specific impedance characteristic, making it suitable for a variety of applications requiring noise mitigation in data transmission.

Applications:

  • USB 2.0 and USB 3.0 interfaces
  • HDMI cables and ports
  • LVDS (Low-Voltage Differential Signaling) lines in LCD panels
  • DisplayPort interfaces in computers and monitors
  • IEEE 1394 (FireWire) connections

Features:

  • Compact 1812 (4532 metric) package size
  • High common mode impedance for effective noise suppression
  • Low differential mode impedance to minimize signal distortion
  • Surface-mount technology (SMT) for easy integration
  • Excellent temperature stability
  • RoHS compliant

Benefits:

  • Reduces electromagnetic interference (EMI) and improves signal integrity
  • Enhances the reliability and performance of data communication systems
  • Minimizes signal loss and distortion in high-speed data transmission
  • Simplifies circuit board design and assembly
  • Contributes to compliance with regulatory standards for electromagnetic compatibility
  • Environmentally friendly due to RoHS compliance

Additional Details:

The ACF451832-151-T filter is designed to attenuate common mode noise, which is a type of electrical noise that appears equally on both signal lines of a differential pair. By suppressing this noise, the filter helps to maintain the integrity of the data signal, ensuring reliable communication. Its compact size makes it ideal for use in space-constrained applications.

Technical Specifications:

  • Impedance @ 100 MHz: Approximately 150 ohms (specific value may vary slightly based on test conditions)
  • Rated Current: Typically around 500 mA
  • DC Resistance: Low, typically less than 1 ohm to minimize signal loss
  • Operating Temperature Range: -40°C to +85°C

The TDK ACF451832-151-T common mode filter is a reliable and effective solution for noise suppression in a wide range of applications. Its combination of compact size, high performance, and ease of use makes it a popular choice for engineers and designers.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0192 $60.3840
47+ $2.4775 $116.4425
73+ $2.4001 $175.2073
100+ $2.3227 $232.2700
129+ $2.2453 $289.6437
173+ $2.0132 $348.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess