EN
  • EN
  • DE

SXP.22.4.A.02

Part No SXP.22.4.A.02
Manufacturer Taoglas Limited
Catalog RF Antennas
Description 1100 1000 1360MM+L3:W3 / 2.32625GHz, 2.3325GHz, 2.33875GHz Ceramic Patch RF Antenna 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz 9dBic, 9.6dBic Pin Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Package Tray
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.32625GHz, 2.3325GHz, 2.33875GHz
Frequency Range 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz
Antenna Type Ceramic Patch
Number of Bands 3
Return Loss -10dB
Gain 9dBic, 9.6dBic
Termination Pin
Mounting Type Adhesive
Height (Max) 0.157" (4.00mm)
Base Product Number SXP.22
Other Names 931-1612
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 1236175-SXP.22.4.A.02
Ultra Librarian 3D Model Ultra Librarian SXP.22.4.A.02 CAD Model

Description

The RF/IF and RFID category product with Win Source Part Number: 1236175-SXP.22.4.A.02 is a ceramic patch antenna type with a frequency range of 2.32GHz ~ 2.3325GHz, 2.3325GHz ~ 2.345GHz.

  • Return Loss: -10dB
  • Height: 0.157" (4.00mm)
  • Bands: 3
  • Frequency Group: UHF (2GHz ~ 3GHz)
  • Frequency (center/band): 2.32625GHz, 2.3325GHz, 2.33875GHz
  • Gain: 9dBic, 9.6dBic
  • Mounting: adhesive
  • Package: tray
  • Standard Package: 50
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8529.10.9100
  • Manufacturer: Taoglas Limited
  • Other names: 931-1612
  • Base Product Number: SXP.22

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess