EN
  • EN
  • DE

SR1020AB-EVK1P4-MP110

Part No SR1020AB-EVK1P4-MP110
Catalog Evaluation Boards—RF Evaluation and Development Kits, Boards
Description SR1020 EVAL KIT OMNIDIR ANT
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Transceiver; 802.15.4 (Ultra Wideband UWB)
Frequency 6GHz ~ 9.25GHz
Contents Board(s)
Utilized IC / Part SR1020
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637574-SR1020AB-EVK1P4-MP110
Ultra Librarian 3D Model Ultra Librarian SR1020AB-EVK1P4-MP110 CAD Model

Description

N

You May Also Be Interested in

Digi International
CONNECTCORE I.MX6UL DEV KIT
Need more? Email Us
Adafruit Industries LLC
ESP32-S2 FEATHER PCB ANTENNA
Need more? Email Us
Analog Devices Inc.
BOARD EVAL HMC513LP5E
Need more? Email Us
Texas Instruments
LAUNCHPAD EVAL BOARD
Need more? Email Us
STMicroelectronics
MOTOR CONTROL SOLUTION EVAL BOAR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR HMC1164
Need more? Email Us
Taoglas Limited
EVALUATION KIT FOR GLA.01
Need more? Email Us
ON Semiconductor
ENERGY HARVESTING SOLAR C
Need more? Email Us
NXP / Nexperia
MMG3014N REF BRD 2200MHZ 0.4W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess