EN
  • EN
  • DE

62080

Part No 62080
Manufacturer Talema Group LLC
Catalog Power Transformers
Description PWR XFMR TOROIDAL 50VA CHAS MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Talema Group LLC
Category Transformers > Power Transformers
Packaging Tray
Part Status Active
Type Toroidal
Voltage - Primary 115V, 230V
Voltage - Secondary (Full Load) Parallel 7V, Series 14V
Current - Output (Max) Parallel 7.142A, Series 3.571A
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Ultra Librarian 3D Model Ultra Librarian 62080 CAD Model

Description

Features

• Dual 115V, 50/60 Hz Primaries for parallel or series connections

• Lower strayfield

• High efficiency

• Reduced standby current

• Small size and low weight

• Extremely low level of radiated magnetic field

• Very low induced noise (hum)

• Very low iron loss

• Test Voltage Primary - Secondary 4.0 KV

• 100% electrical and flash tested

• Ambient operating temp.: +60°C Max.

• Insulation system recognized for Class A (105°C) meets all requirements of Class E (120°C)

• Manufactured in an ISO 9001:2015 and ISO 14001:2015 certified Talema facility

• Fully RoHS & REACH Compliant

You May Also Be Interested in

Wall Industries,Inc.
320 Watt Single Output AC/DC Power Supply
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Lowest to $5.8674
Amgis, LLC
PWR XFMR TORO 1.6VA TH
Lowest to $22.5225
Pulse
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 2.4VA TH /
Need more? Email Us
Hammond Manufacturing
PWR XFMR TORO 300VA CHAS MT /
Need more? Email Us
710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
Pulse
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess