EN
  • EN
  • DE

TMK316BJ105KL-T

Part No TMK316BJ105KL-T
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 095933-TMK316BJ105KL-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMK316BJ105KL-T CAD Model

Description

The TMK316BJ105KL-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications within electronic circuits. Its key attributes include a relatively high capacitance value for its size and reliable performance.

Applications

  • Consumer Electronics: Televisions, audio equipment, and other home entertainment devices.
  • Mobile Devices: Smartphones, tablets, and wearable technology.
  • Industrial Equipment: Control systems, measurement instruments, and automation systems.
  • Automotive Electronics: Engine control units (ECUs), infotainment systems, and safety systems.
  • Power Supplies: DC-DC converters, AC-DC adapters, and voltage regulators.
  • Decoupling and Filtering: Noise reduction in digital and analog circuits.

Features

  • Capacitance: 1.0 µF
  • Voltage Rating: 50 VDC
  • Temperature Characteristics: X5R
  • Tolerance: ±10%
  • Size Code: 1206 (3216 Metric)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • High Capacitance: Provides significant capacitance in a compact 1206 package.
  • Stable Performance: X5R dielectric ensures relatively stable capacitance over a wide temperature range.
  • Wide Voltage Range: 50V rating allows use in various medium-voltage applications.
  • Reliable Construction: MLCC construction provides high reliability and long life.
  • RoHS Compliance: Environmentally friendly, lead-free construction.

Additional Details

The TMK316BJ105KL-T capacitor utilizes an X5R dielectric material known for its stable performance characteristics under varying temperatures and voltages. It's designed for reflow soldering and is supplied in tape and reel packaging, making it suitable for automated assembly processes. Its compact size makes it ideal for applications where board space is limited.

Specifications:

  • Capacitance: 1.0 µF
  • Capacitance Tolerance: ±10%
  • Voltage Rating: 50 VDC
  • Temperature Characteristics: X5R (-55°C to +85°C, ±15% capacitance change)
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Thickness: 1.6 mm

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,955+ $0.0485 $288.8175
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess