EN
  • EN
  • DE

TBPS1R560J295H5QX

Part No TBPS1R560J295H5QX
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Category Sensors,Transducers
Family Thermistors - NTC
Win Source Part Number 196362-TBPS1R560J295H5QX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBPS1R560J295H5QX CAD Model

Description

The TBPS1R560J295H5QX is a high-performance, multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for demanding applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and high reliability.

Applications

  • Bypass Capacitors: Used to filter noise from power rails in various electronic circuits.
  • Decoupling Capacitors: Providing local energy storage for integrated circuits to maintain stable voltage levels.
  • Smoothing Capacitors: Reducing ripple voltage in power supplies and DC-DC converters.
  • Filtering Applications: Eliminating unwanted frequencies in signal paths.
  • High-Frequency Circuits: Employed in radio frequency (RF) and microwave circuits.

Features

  • High Capacitance: Offers a capacitance value of 1.5 pF, providing sufficient energy storage and filtering capabilities.
  • Low ESR: Minimizes energy loss and heat generation, improving the efficiency and performance of circuits.
  • Stable Capacitance: Maintains stable capacitance across a wide range of temperatures and voltages.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term performance and durability.
  • Compact Size: Small package size enables use in space-constrained applications.

Benefits

  • Improved Circuit Performance: The low ESR and stable capacitance contribute to improved signal integrity and reduced noise.
  • Increased System Reliability: The high reliability and long-term stability of the capacitor minimize the risk of failures and downtime.
  • Enhanced Power Efficiency: Low ESR results in less power dissipation and heat generation, increasing the overall efficiency of the system.
  • Reduced Noise: Effectively filters noise and ripple, improving the quality of signals and reducing interference.
  • Space Saving: The small package size allows for compact designs and higher density layouts.

Additional Details

The TBPS1R560J295H5QX utilizes a ceramic dielectric material known for its stable electrical properties and high insulation resistance. It is constructed using multilayer technology, which allows for high capacitance values in a small volume. The capacitor is designed to withstand harsh environmental conditions, including high temperatures and humidity.

Technical Specifications:

  • Capacitance: 1.5 pF
  • Tolerance: +/- 5%
  • Voltage Rating: 50V
  • Temperature Coefficient: COG (NP0)
  • Operating Temperature Range: -55°C to +125°C
  • Termination Finish: Sn (Tin)
  • Case Size: 0402 (1005 Metric)

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 8OHMS 2AMPS STRA
Need more? Email Us
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
Murata Electronics North America
NTC Thermistors 10K OHM 1% NTC RDL THERM
Need more? Email Us
EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 22OHMS 1AMPS STR
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4261K BEAD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess