EN
  • EN
  • DE

LQBRC1608TR56M

Part No LQBRC1608TR56M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Ytulq Br C1608TR56M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982028-LQBRC1608TR56M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQBRC1608TR56M CAD Model

Description

The LQBRC1608TR56M is a high-frequency inductor manufactured by Taiyo Yuden. This inductor is designed for use in a wide range of RF applications, providing impedance matching, filtering, and tuning in wireless circuits. It is characterized by its small size, high Q-factor, and excellent self-resonant frequency.

Applications:

  • RF Front-End Modules
  • Wireless Communication Systems
  • Mobile Phones
  • Bluetooth Devices
  • Wi-Fi Modules

Features:

  • Small Size (1608): Allows for high-density mounting on circuit boards.
  • High Q-Factor: Minimizes energy loss and improves circuit performance.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without signal degradation.
  • Tight Inductance Tolerance: Provides consistent and predictable performance.
  • Excellent Temperature Stability: Ensures stable performance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved RF Performance: High Q-factor and SRF enhance signal quality and range.
  • Reduced Circuit Size: Small size enables compact designs in wireless devices.
  • Stable Operation: Excellent temperature stability ensures reliable performance in harsh environments.
  • Consistent Performance: Tight inductance tolerance provides predictable behavior in RF circuits.
  • Simplified Design: Facilitates impedance matching and filtering in RF designs.
  • Environmentally Friendly: RoHS compliance ensures that the component is free from hazardous substances.

Additional Details:

The LQBRC1608TR56M inductor is constructed using a ceramic core and a precisely wound coil, providing a high Q-factor and excellent self-resonant frequency. Its small size (1608) allows for high-density mounting on circuit boards, making it ideal for use in compact wireless devices. The inductor's tight inductance tolerance ensures consistent and predictable performance in RF circuits. Its excellent temperature stability ensures stable operation over a wide temperature range, making it suitable for use in harsh environments. The inductor is commonly used for impedance matching, filtering, and tuning in RF front-end modules, wireless communication systems, and mobile phones. The high Q-factor and SRF of the inductor enhance signal quality and range, improving the overall performance of the wireless device. The RoHS compliance ensures that the component is free from hazardous substances, making it environmentally friendly. The inductor's robust construction and reliable performance make it an ideal choice for demanding RF applications.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0222
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess