EN
  • EN
  • DE

LMNRS5030T2R2NMGJ

Part No LMNRS5030T2R2NMGJ
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Ytulm NRS5030T 2R2NMGJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082702-LMNRS5030T2R2NMGJ
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNRS5030T2R2NMGJ CAD Model

Description

The LMNRS5030T2R2NMGJ is a wire-wound power inductor manufactured by Taiyo Yuden. This inductor is designed for use in DC-DC converters, power supplies, and other power electronics applications where high efficiency and compact size are critical.

Applications:

  • DC-DC converters (Buck, Boost, Buck-Boost)
  • Power supplies for portable devices
  • LED lighting drivers
  • Point-of-Load (POL) regulators
  • Filtering circuits

Features:

  • Wire-wound construction for high efficiency
  • Shielded construction for low EMI
  • Compact size (5.0 x 5.0 x 3.0 mm)
  • High current handling capability
  • Low DC resistance (DCR)
  • Operating temperature range: -40°C to +125°C

Benefits:

  • High efficiency in power conversion circuits
  • Reduced EMI emissions
  • Small footprint for space-constrained applications
  • Stable inductance over temperature
  • Low power losses

Additional Details:

The LMNRS5030T2R2NMGJ has an inductance value of 2.2 µH. The shielded construction minimizes electromagnetic interference (EMI), preventing noise from affecting nearby components. The low DC resistance (DCR) reduces power losses and improves the overall efficiency of the circuit. The compact size of the inductor makes it suitable for use in portable devices and other space-constrained applications. Taiyo Yuden is known for its high-quality passive components, and this inductor is no exception. It's important to consult the manufacturer's datasheet for detailed specifications, including the saturation current, self-resonant frequency (SRF), and other critical parameters. Proper inductor selection is crucial for ensuring optimal performance and stability in power conversion circuits. This inductor is typically used in conjunction with integrated circuits (ICs) designed for DC-DC conversion, such as switching regulators and power management units (PMUs). Its high current handling capability and low DCR make it an excellent choice for demanding power applications. The wire-wound construction provides superior performance compared to other inductor types, such as multilayer or thin-film inductors. The LMNRS5030T2R2NMGJ is a reliable and efficient inductor that meets the requirements of modern power electronics applications.

You May Also Be Interested in

Sagami
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
LSI Computer Systems
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess