EN
  • EN
  • DE

LMNR4010T100M

Part No LMNR4010T100M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Ytulm Nr 4010T 100M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070327-LMNR4010T100M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR4010T100M CAD Model

Description

The LMNR4010T100M is a Taiyo Yuden wound ferrite inductor tailored for use in power supply circuits and high-frequency applications. This inductor offers a significant inductance value within a compact form factor, making it particularly well-suited for applications where space is limited. Its magnetically shielded design minimizes electromagnetic interference (EMI), ensuring consistent and stable performance in densely packed electronic environments.

Applications:

  • DC-DC Converters: Used extensively in both step-up and step-down converters to efficiently manage voltage levels.
  • Power Supplies: Integrated into power supplies for a wide range of electronic devices to deliver stable and clean power.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other portable devices due to its small size and high efficiency.
  • LED Lighting: Used in LED drivers to maintain a constant current for consistent illumination.
  • Wireless Communication Modules: Incorporated into wireless modules for impedance matching and effective filtering.

Features:

  • High Inductance Value: Provides a 10μH inductance, suitable for various power regulation and filtering applications.
  • Magnetically Shielded: Effectively reduces electromagnetic interference (EMI), enhancing overall circuit performance.
  • Compact Form Factor: Its 4.0 x 4.0 x 1.0 mm dimensions make it ideal for space-constrained designs.
  • High Current Handling: Capable of supporting a substantial rated current, facilitating efficient power delivery.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad range of temperatures.

Benefits:

  • Efficient Power Conversion: Facilitates efficient power conversion in DC-DC converters and power supplies, minimizing energy loss.
  • Reduced EMI: The magnetically shielded construction significantly reduces electromagnetic interference, optimizing system performance.
  • Space Optimization: Its compact size enables integration into small and portable devices, maximizing space efficiency.
  • Stable Performance: Delivers stable inductance and consistent current handling capabilities under varying operating conditions.
  • Reliable Operation: Engineered for dependable and long-lasting performance in demanding applications.

Additional Details:

The LMNR4010T100M inductor is manufactured using a ferrite core and high-quality copper windings to ensure low DC resistance and maximize efficiency. It is fully compliant with RoHS standards, reflecting its environmentally friendly design. Key specifications include an inductance tolerance of ±20%, a rated current typically between 1.2A and 1.4A (depending on specific testing parameters), and a self-resonant frequency (SRF) optimized for high-frequency operation. The combination of its small size, robust construction, and electrical characteristics makes it a versatile and valuable component for modern electronic designs.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Samsung
Need more? Email Us
Lumileds
Lowest to $2.6115
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0772
Lite-On Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess