EN
  • EN
  • DE

LM NRH3010T 1R2NN

Part No LM NRH3010T 1R2NN
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984317-LM NRH3010T 1R2NN
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM NRH3010T 1R2NN CAD Model

Description

The LM NRH3010T 1R2NN is a molded power inductor manufactured by Taiyo Yuden, designed for use in DC-DC converters and power supply circuits. This inductor features a small form factor with excellent electrical characteristics, making it suitable for space-constrained applications that require high efficiency and reliable performance.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converter topologies.
  • Power Supplies: Filtering and energy storage in various power supply circuits.
  • Mobile Devices: Suitable for power management in smartphones, tablets, and other portable devices.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices.
  • LED Lighting: Employed in LED driver circuits for efficient power conversion.

Features:

  • Compact Size: Small 3.0 x 3.0 x 1.0 mm footprint, ideal for space-constrained designs.
  • High Inductance: 1.2 μH inductance value, providing effective energy storage.
  • High Current Handling: Capable of handling relatively high current levels without saturation.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) emissions.
  • Molded Construction: Offers robust mechanical strength and long-term reliability.

Benefits:

  • Efficient Power Conversion: Minimizes power losses in DC-DC conversion circuits, improving overall system efficiency.
  • Reduced EMI Noise: Helps to suppress electromagnetic interference (EMI) in electronic devices, ensuring compliance with regulatory standards.
  • Space-Saving Design: Enables miniaturization of electronic devices due to its compact size.
  • Long-Term Reliability: Durable construction ensures stable performance over a wide range of operating conditions.
  • Stable Inductance Value: Maintains a consistent inductance value even under varying temperature conditions.

Additional Details:

The LM NRH3010T 1R2NN inductor is designed for reflow soldering and is compliant with RoHS standards. Its molded construction enhances its mechanical integrity and resistance to environmental factors. The operating temperature range is typically between -40°C and +125°C. This component is particularly well-suited for applications where high efficiency, small size, and EMI reduction are paramount.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess