The LGHK100518NJ-T is a multilayer ceramic inductor manufactured by Taiyo Yuden. This inductor is designed for high-frequency applications, offering stable inductance and excellent Q-factor. Its compact size makes it suitable for miniaturized electronic devices, such as smartphones and wireless modules. It is commonly used for impedance matching, filtering, and resonance circuits.
Applications:
- RF circuits
- Wireless communication devices (e.g., smartphones, tablets)
- Bluetooth modules
- Impedance matching circuits
- Filtering circuits
Features:
- Multilayer ceramic construction
- High Q-factor
- Excellent inductance stability
- Compact 1005 size (1.0 x 0.5 x 0.8 mm)
- Surface mount device (SMD)
Benefits:
- Superior high-frequency performance due to its high Q-factor, leading to efficient signal transmission and minimal loss.
- Stable inductance ensures consistent circuit behavior under varying operating conditions.
- Small form factor enables integration into densely populated circuit boards.
- Suitable for reflow soldering processes, facilitating automated assembly.
- High reliability and durability, typical of Taiyo Yuden products.
Technical Specifications:
The LGHK100518NJ-T features an inductance value of 18nH with a tolerance of ±5%. Its self-resonant frequency (SRF) is typically high, ensuring minimal signal distortion in the intended frequency range. The DC resistance (DCR) is kept low to minimize power dissipation. It adheres to RoHS compliance, ensuring environmental safety. This inductor is designed to withstand high temperatures during reflow soldering, ensuring reliable connections in mass production.