EN
  • EN
  • DE

LMNR3010T1R0N

Part No LMNR3010T1R0N
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Inductor Low Profile Wound 1.0UH30
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984316-LMNR3010T1R0N
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNR3010T1R0N CAD Model

Description

The LMNR3010T1R0N is a molded power inductor manufactured by Taiyo Yuden. It's designed for use in power supply circuits and other applications requiring efficient energy storage and filtering in a small form factor.

Applications:

  • DC-DC converters: Used for buck, boost, and buck-boost converters.
  • Power supplies: Filtering in various power supply designs.
  • Smartphones and tablets: Suitable for power management in mobile devices.
  • Portable devices: Energy storage and filtering in battery-powered applications.
  • LED lighting: Used in LED driver circuits.

Features:

  • Small Size: 3.0 x 3.0 x 1.0 mm footprint for space-constrained applications.
  • High Inductance: 1.0 μH inductance value, suitable for various power applications.
  • High Current: Capable of handling high current levels.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI).
  • Molded Construction: Provides robust mechanical strength and reliability.

Benefits:

  • Efficient Power Conversion: Minimizes energy loss in power supply circuits.
  • Reduced EMI: Helps suppress electromagnetic interference (EMI) in electronic devices.
  • Compact Form Factor: Enables miniaturization of electronic devices.
  • High Reliability: Durable construction ensures reliable performance over time.
  • Stable Inductance: Maintains consistent inductance value across temperature variations.

Additional Details:

The LMNR3010T1R0N inductor is designed for reflow soldering and is RoHS compliant. It features a shielded construction to minimize EMI. The operating temperature range is typically between -40°C and +125°C. It is characterized by its low DC resistance (DCR), contributing to its high efficiency. This component is ideal for applications where space, performance, and reliability are critical.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0405
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0382
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1866 $57.8460
755+ $0.1532 $115.6660
1,170+ $0.1485 $173.7450
1,610+ $0.1437 $231.3570
2,080+ $0.1388 $288.7040
2,785+ $0.1245 $346.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess