EN
  • EN
  • DE

2SA1204-O(F)

Part No 2SA1204-O(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983676-2SA1204-O(F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1204-O(F) CAD Model

Description

The 2SA1204-O(F) is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-power amplifier applications and switching applications. The 'O' in the part number likely refers to a specific rank of gain (hFE), and the '(F)' likely indicates the packaging or lead-free status. This transistor is known for its high collector current and voltage ratings, making it suitable for demanding applications.

Applications

  • High-power audio amplifiers: Used in the output stages of audio amplifiers to deliver high output power to speakers.
  • Switching regulators: Used in switching power supplies to control the flow of current to the load.
  • Motor control circuits: Used to control the speed and direction of DC motors.
  • General-purpose amplification: Can be used in various general-purpose amplification circuits.

Features

  • High collector current (IC): Capable of handling high collector currents.
  • High collector-emitter voltage (VCEO): Can withstand high voltage between the collector and emitter.
  • Low saturation voltage (VCE(sat)): Low voltage drop across the transistor when it is in the saturation region.
  • High transition frequency (fT): High switching speed for high-frequency applications.

Benefits

  • High power output: Delivers high power to the load with minimal distortion.
  • Efficient switching: Provides efficient switching performance in power supplies and motor control circuits.
  • Reliable operation: Offers reliable operation in demanding applications.

Additional Details

The 2SA1204-O(F) is typically packaged in a TO-3P or similar high-power package. Key specifications include collector-emitter breakdown voltage, collector current, power dissipation, and DC current gain. The transistor's performance is influenced by factors such as operating temperature and bias conditions. Toshiba provides detailed datasheets for their transistors, specifying these parameters and ensuring proper application. The high power dissipation capability allows it to handle significant amounts of power in demanding applications.

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess