EN
  • EN
  • DE

LG HK 0603 39NJ-T

Part No LG HK 0603 39NJ-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069541-LG HK 0603 39NJ-T
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG HK 0603 39NJ-T CAD Model

Description

The LG HK 0603 39NJ-T is a high-frequency inductor manufactured by Taiyo Yuden. These inductors are designed for impedance matching, tuning, and filtering in radio frequency (RF) circuits.

Applications

  • Mobile phones: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless communication devices: Employed in Bluetooth, Wi-Fi, and Zigbee modules.
  • GPS receivers: Utilized in the RF section for signal conditioning.
  • RF filters: Part of filter circuits to attenuate unwanted signals.
  • Matching networks: Used to match impedance between different circuit blocks.

Features

  • Small size: 0603 package size allows for high-density circuit designs.
  • High Q factor: Provides low losses and efficient performance in RF circuits.
  • Tight tolerance: Ensures consistent performance across different units.
  • Surface mount technology (SMT): Designed for automated assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved RF performance: Enhances the signal quality and range of wireless devices.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Stable operation: Provides reliable performance over a wide range of operating conditions.
  • Reduced power consumption: Minimizes losses in RF circuits.
  • Easy integration: Simplifies the design and manufacturing of RF systems.

Additional Details

Based on the part number, the LG HK 0603 39NJ-T likely has an inductance value of 39nH. The 0603 indicates the package size (0.06 inch x 0.03 inch). Taiyo Yuden's HK series is known for its high Q factor and tight inductance tolerance. These inductors are typically constructed with ceramic materials to provide stable performance at high frequencies. Datasheets should be consulted for precise specifications, including SRF (self-resonant frequency), DCR (DC resistance), and current rating. Careful consideration of the inductor's specifications is crucial for optimal performance in RF applications.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0215
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0643
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0405

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess