The LFBKP0603TS220-TZ is a Taiyo Yuden inductor designed for noise suppression in electronic circuits. Part of the LFBKP series, it is recognized for its compact size and ability to filter unwanted noise effectively. It's commonly used in mobile devices and other portable electronics, contributing to improved signal quality and reduced electromagnetic interference (EMI).
Applications
- Noise suppression in power lines
- Signal line filtering applications
- Mobile phones and smartphones
- Digital cameras and imaging systems
- Portable multimedia devices
Features
- Compact dimensions (0.6 x 0.3 mm)
- High impedance at specified noise frequencies
- Excellent characteristics for noise filtering
- Monolithic construction for increased reliability
- Surface mount technology (SMT) compatibility
Benefits
- Improves the quality of signals by reducing noise interference
- Optimizes circuit board space due to its small footprint
- Enhances reliability in electronic device performance
- Supports the trend towards smaller and more integrated electronic products
- Compliant with RoHS standards for environmental responsibility
Technical Specifications
The LFBKP0603TS220-TZ inductor features an impedance of 22 ohms at 100 MHz. For complete specifications, including rated current, DC resistance, and other electrical characteristics, consult the manufacturer's datasheet. This component is designed for reflow soldering and comes in tape and reel packaging to facilitate automated assembly.