EN
  • EN
  • DE

ADCA3950AMLZ

Part No ADCA3950AMLZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CATV 1.218GHZ SOT115J / RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-115J
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADCA
Package Tray
Frequency 45MHz ~ 1.218GHz
Gain 25dB
Noise Figure 4dB
RF Type CATV
Voltage - Supply 26V
Current - Supply 470mA
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT-115J
Standard Package 25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345510-ADCA3950AMLZ
Ultra Librarian 3D Model Ultra Librarian ADCA3950AMLZ CAD Model

Description

Product Overview: ADCA3950AMLZ by Analog Devices Inc.

The ADCA3950AMLZ is a high-performance, fully integrated RF amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. This device is designed to deliver exceptional signal amplification for a wide range of applications, including wireless communication systems, radar, test and measurement equipment, and satellite communications.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it suitable for various RF and microwave applications.
  • Gain: It provides a high gain, ensuring that weak signals are effectively amplified for further processing or transmission.
  • Linearity: Exhibits excellent linearity, which minimizes distortion and allows for the accurate reproduction of the input signal.
  • Efficiency: Designed with power efficiency in mind, the ADCA3950AMLZ helps reduce overall system power consumption.
  • Integration: The device integrates multiple functions into a single package, simplifying design and reducing the need for external components.
  • Package: Comes in a compact, surface-mountable package, which is ideal for space-constrained applications.

Applications

The versatility of the ADCA3950AMLZ makes it an excellent choice for a variety of RF applications. Its performance characteristics are particularly well-suited for:

  • Wireless infrastructure (base stations, repeaters, etc.)
  • Radar and electronic warfare systems
  • Test and measurement equipment
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADCA3950AMLZ is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure its performance under a wide range of conditions.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the ADCA3950AMLZ into their projects. Analog Devices also offers technical support to assist with design-in efforts and to help resolve any challenges that may arise.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess