EN
  • EN
  • DE

HMK107SD391JA-T

Part No HMK107SD391JA-T
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825029-HMK107SD391JA-T
Ultra Librarian 3D Model Ultra Librarian HMK107SD391JA-T CAD Model

Description

The HMK107SD391JA-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications requiring a stable and reliable capacitance value in a small form factor. It is commonly used in decoupling, filtering, and bypass circuits in various electronic devices.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Bypass capacitors in analog circuits
  • General-purpose applications in consumer electronics
  • Mobile devices

Features

  • Capacitance: 390pF
  • Voltage rating: 50V
  • Case size: 0603 (1608 Metric)
  • Temperature coefficient: C0G (NP0)
  • Tolerance: ±5%
  • SMD (Surface Mount Device)
  • RoHS compliant

Benefits

  • Stable Capacitance: Provides a consistent capacitance value over a wide temperature range.
  • Small Size: Allows for high-density mounting on circuit boards.
  • Reliable Performance: Ensures dependable operation in demanding applications.
  • Low ESR: Minimizes energy loss and heat generation.
  • RoHS Compliant: Meets environmental regulations for safe disposal.

Additional Details

The HMK107SD391JA-T capacitor features a capacitance of 390pF with a tolerance of ±5%. Its voltage rating is 50V, and it comes in a standard 0603 (1608 Metric) case size. The C0G (NP0) temperature coefficient indicates that the capacitance changes very little with temperature, making it suitable for critical timing and filtering applications. This capacitor is designed for surface mount technology (SMT) and is commonly used in automated assembly processes. The operating temperature range is typically -55°C to +125°C. Its low equivalent series resistance (ESR) contributes to its efficiency in high-frequency circuits. This part is typically used with reflow soldering processes.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess