The CN5434LP-500BG1217-NSP-Y-G is a multi-core processor manufactured by Cavium (now Marvell), a leading provider of semiconductor products for networking, communications, and data center infrastructure. This processor is designed for high-performance, low-power applications. The 'LP' in the name suggests a low-power variant, part of the Octeon family.
Applications
- Network security appliances
- Wireless access points
- Small cell base stations
- Industrial control systems
- Storage devices
Features
- Multi-core architecture
- Low power consumption
- Integrated hardware accelerators
- High-speed I/O interfaces
- Compact package (BG1217 likely refers to Ball Grid Array with 1217 pins)
Benefits
- Extended battery life (in portable devices)
- Reduced energy costs
- Increased system density
- Enhanced performance
- Improved reliability
Additional Details
The CN5434LP-500BG1217-NSP-Y-G processor likely features multiple MIPS cores optimized for low power consumption. The '500' indicates a clock speed of 500 MHz. The 'NSP' may refer to specific networking security protocol support. Cavium (Marvell) provides detailed datasheets and technical documentation for its processors, including specifications on power consumption, clock speed, memory interfaces, and I/O capabilities. The processor is designed to accelerate network processing tasks, such as packet inspection, intrusion detection, and VPN termination. Its high-speed I/O interfaces enable seamless connectivity to network interfaces and other peripherals. The multi-core architecture enables parallel processing, maximizing performance and efficiency. Low-power consumption is a key feature, making it ideally suited for battery-powered devices. This processor will balance power efficiency and high performance to provide a solution in many network-connected products.