EN
  • EN
  • DE

G6QE2G017N2EU-J

Part No G6QE2G017N2EU-J
Manufacturer Taiyo Yuden
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823840-G6QE2G017N2EU-J
Ultra Librarian 3D Model Ultra Librarian G6QE2G017N2EU-J CAD Model

Description

The G6QE2G017N2EU-J is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's designed for a wide range of general-purpose applications, particularly in high-frequency circuits. MLCCs are known for their stability, low equivalent series resistance (ESR), and excellent temperature characteristics.

Applications:

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Filtering in communication systems
  • Timing circuits
  • Resonant circuits

Features:

  • High Capacitance Stability: Maintains consistent performance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • Small Size: Allows for high-density circuit designs.
  • High Reliability: Ensures long-term performance and durability.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Improved Circuit Performance: Reduces noise and improves signal integrity.
  • Enhanced System Stability: Prevents voltage drops and ensures consistent operation.
  • Smaller Footprint: Enables the design of compact and portable devices.
  • Longer Product Lifespan: Provides reliable performance over an extended period.
  • Reduced Electromagnetic Interference (EMI): Minimizes signal distortion and improves communication quality.

Technical Specifications:

While specific details like capacitance and voltage rating require consulting the Taiyo Yuden datasheet, MLCCs like the G6QE2G017N2EU-J are typically available in various capacitance values (e.g., picofarads to microfarads) and voltage ratings (e.g., a few volts to hundreds of volts). They are constructed from ceramic dielectric materials and feature multiple layers of electrodes to achieve high capacitance in a small package. Packaging options typically include surface mount devices (SMD).

This capacitor is ideally suited for applications demanding high reliability and stable performance, such as in mobile phones, computers, and other electronic devices. Its compact size and excellent electrical characteristics make it a versatile component for a wide range of circuit designs.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,388 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess