EN
  • EN
  • DE
  • IT

FI212B245026-T

Part No FI212B245026-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description FILTER BANDPASS W-LAN BLUETOOTH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Ripple 1dB
Insertion Loss 2.6dB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.039" (1.00mm)
Win Source Part Number 097125-FI212B245026-T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212B245026-T CAD Model

Description

The Taiyo Yuden 097125-FI212B245026-T is a band pass filter.

  • Center Frequency: 2.45GHz
  • Ripple: 1dB
  • Bandwidth: 100MHz
  • Insertion Loss: 2.6dB
  • Mounting Type: SMD (SMT)
  • Dimensions: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.039" (1.00mm)
  • Package: Reel - TR

You May Also Be Interested in

AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
Toko America Inc.
Need more? Email Us
Murata Electronics North America
RF Filters RoHS
Lowest to $12.7967
TDK Corporation
FILTER BANDPASS 5GHZ WLAN
Lowest to $0.1686
Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3152 $52.6080
95+ $1.0792 $102.5240
145+ $1.0454 $151.5830
200+ $1.0117 $202.3400
260+ $0.9780 $254.2800
345+ $0.8768 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,902 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess