EN
  • EN
  • DE

ST5032N-024553-28-05-AA-24.5535MHZ

Part No ST5032N-024553-28-05-AA-24.5535MHZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 343437-ST5032N-024553-28-05-AA-24.5535MHZ
Ultra Librarian 3D Model Ultra Librarian ST5032N-024553-28-05-AA-24.5535MHZ CAD Model

Description

The ST5032N-024553-28-05-AA-24.5535MHZ is a crystal oscillator. Crystal oscillators are electronic components that provide a stable and precise clock signal for various electronic devices. They use the piezoelectric effect of a crystal to generate a highly accurate frequency, essential for timing and synchronization.

Applications

  • Microcontrollers and Microprocessors: Provides the clock signal for the central processing unit in computers, embedded systems, and other digital devices.
  • Communication Equipment: Used in radios, transmitters, receivers, and networking devices to generate stable carrier frequencies.
  • Timing and Synchronization Circuits: Implements accurate timing and synchronization in real-time clocks (RTCs), timers, and counters.
  • Industrial Control Systems: Delivers precise timing signals for controlling machinery, robots, and automated processes.
  • Medical Devices: Ensures accurate timing in critical medical equipment such as patient monitors and diagnostic instruments.

Features

  • Precise Frequency Output: Delivers a stable and accurate clock signal at the specified frequency (24.5535MHz in this case).
  • Compact Size: Allows for integration into small and densely populated circuit boards.
  • Low Jitter: Minimizes timing variations for reliable operation.
  • Wide Operating Temperature Range: Functions reliably across a range of temperature conditions.
  • Surface Mount Technology (SMT): Designed for easy and efficient automated assembly on printed circuit boards.

Benefits

  • Stable and Reliable Timing: Provides a consistent clock signal for proper operation of electronic devices.
  • Improved System Performance: Enables accurate timing and synchronization, leading to enhanced performance and reliability.
  • Reduced Electromagnetic Interference (EMI): Minimizes unwanted noise and interference.
  • Simplified Circuit Design: Eliminates the need for complex clock generation circuits.
  • Cost-Effective Solution: Offers a reliable and precise timing solution at an economical price.

Additional Details

The ST5032N package indicates a specific size and configuration. The frequency 24.5535MHz specifies the output frequency of the oscillator. Crystal oscillators are designed to maintain frequency stability over variations in voltage, temperature, and load. Specific details on operating voltage and temperature ranges would be provided in the product datasheet. This crystal oscillator is essential for providing stable and accurate timing in a wide range of applications. The 'Others' Manufacturer may indicate it is a generic component or produced by a lesser-known manufacturer.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess