EN
  • EN
  • DE

FAR-D5PE-881M50-P3EZ-Z

Part No FAR-D5PE-881M50-P3EZ-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF DUPLEXER 9SMD NO LEAD / RF Duplexer 9-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Taiyo Yuden
Series D5
Package Tape & Reel
Product Status Obsolete
Type Duplexer
Mounting Type Surface Mount
Package / Case 9-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 774432-FAR-D5PE-881M50-P3EZ-Z
Ultra Librarian 3D Model Ultra Librarian FAR-D5PE-881M50-P3EZ-Z CAD Model

Description

The 774432-FAR-D5PE-881M50-P3EZ-Z is a duplexer in the category of RF and wireless multiplexers manufactured by Taiyo Yuden.

  • Series: D5
  • Applications: RF
  • Package: Tape and reel
  • Quantity per Package: 3,000
  • Mounting: Surface mount
  • Package: 9-SMD, no lead
  • ECCN Code: EAR99
  • MSL Level: 1
  • HTSUS Code: 8541.60.0080
  • Status: Obsolete

You May Also Be Interested in

Pulse
2012 2.4/5GHZ DPX TYPEHN
Need more? Email Us
Pulse
1608 0.7-2.1/2.3-3.8G CPL TYPEKC
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHM
Need more? Email Us
Pulse
2012 699-960/1427-2200MHZ DPX TY
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHG
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TRIPLEXER TY
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G EC
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess