EN
  • EN
  • DE

F6QB1G842P2BF

Part No F6QB1G842P2BF
Manufacturer Taiyo Yuden
Catalog EMI / RFI Components
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Attenuation Value 17 dB
Insertion Loss (dB) 1.6 dB
Max Length 1.2 mm
Max Thickness 500 µm
Max Width 1 mm
Min Length 1 mm
Min Width 800 µm
Win Source Part Number 1002795-F6QB1G842P2BF
Categories EMI / RFI Components
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F6QB1G842P2BF CAD Model

Description

The Taiyo Yuden F6QB1G842P2BF is an EMI/RFI component with an attenuation value of 17dB. The manufacturer is Taiyo Yuden.

  • Type: EMI/RFI
  • Attenuation: 17dB
  • Supply and Demand Status: Shortage
  • Insertion Loss: 1.6dB
  • Max Length: 1.2mm
  • Max Thickness: 500 µm
  • Max Width: 1mm
  • Min Length: 1mm
  • Min Width: 800 µm
  • Alternative Parts: None

You May Also Be Interested in

Murata Electronics North America
FILTER / 455kHz Ceramic Filter 4.5 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads DFCB3881MLDJAA-RD1
Need more? Email Us
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess