EN
  • EN
  • DE

EBE11UE6AESA-8G-F

Part No EBE11UE6AESA-8G-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950223-EBE11UE6AESA-8G-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBE11UE6AESA-8G-F CAD Model

Description

The EBE11UE6AESA-8G-F is a DDR3 SDRAM memory module produced by Elpida Memory. It is designed for use in computing systems where high-speed and efficient memory performance are critical. This module contributes to overall system responsiveness and the ability to handle demanding applications.

Applications

  • Desktop Computers
  • Laptop Computers
  • Workstations
  • Servers
  • Industrial PCs

Features

  • DDR3 SDRAM: Employs DDR3 technology for faster data transfer rates and improved performance.
  • High Capacity: Provides a significant amount of memory to support multitasking and resource-intensive applications.
  • High Speed: Operates at a high frequency, enabling quick access to data.
  • Low Voltage: Operates at a reduced voltage for energy savings and decreased heat output.
  • JEDEC Standard: Complies with industry standards for compatibility and reliability.

Benefits

  • Enhanced System Performance: Improves the speed and responsiveness of the computer system.
  • Improved Multitasking: Allows users to run multiple applications concurrently without experiencing slowdowns.
  • Better Gaming Experience: Delivers smoother frame rates and reduced loading times in games.
  • Reduced Power Consumption: Contributes to energy efficiency and longer battery life in portable devices.
  • Increased Reliability: Ensures stable and consistent performance over time.

Additional Details

The EBE11UE6AESA-8G-F module is typically available as a DIMM (Dual In-Line Memory Module) for desktops/servers or a SODIMM (Small Outline DIMM) for laptops. It supports standard DDR3 features like burst lengths of 4 or 8 and auto precharge functionality. The specific memory clock speed and timings can be found in the manufacturer's detailed specifications. The module incorporates features for data integrity, such as parity or ECC (Error-Correcting Code) depending on the specific configuration. The module is designed to meet specific thermal requirements, and the datasheet will detail operating and storage temperature ranges. The materials used in the construction of the module are often compliant with RoHS standards for environmental safety.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess