EN
  • EN
  • DE

F5QA751M0M2QM-J

Part No F5QA751M0M2QM-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 751MHZ 5SMD  /  751MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.9dB 10MHz Bandwidth 5-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series F5
Package Tape & Reel
Frequency - Center 751MHz
Bandwidth 10MHz
Insertion Loss 1.9dB
Applications CDMA, WCDMA, LTE
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names 587-5653-1,587-5653-2,F5QA751M0M2QMJ,PJ F5QA751M0M2QM-J,587-5653-6
Standard Package 5,000
Win Source Part Number 1129902-F5QA751M0M2QM-J
Ultra Librarian 3D Model Ultra Librarian F5QA751M0M2QM-J CAD Model

Description

The Taiyo Yuden F5QA751M0M2QM-J is a surface acoustic wave (SAW) filter with a frequency center of 751MHz and a bandwidth of 10MHz.

  • Frequency Center: 751MHz
  • Bandwidth: 10MHz
  • Applications: CDMA, WCDMA, and LTE
  • Height: 0.020 inches (0.50mm)
  • Mounting: Surface Mount Technology (SMT)
  • Package: Tape and Reel
  • Series: F5 series
  • Standard Package: 5,000

You May Also Be Interested in

Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3642 $58.2720
390+ $0.2989 $116.5710
600+ $0.2896 $173.7600
825+ $0.2802 $231.1650
1,070+ $0.2709 $289.8630
1,430+ $0.2428 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,288 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess